Cornell Dubilier Film Capacitors FCA1206C334M-H2

Description
CAP FILM 0.33UF 20% 16VDC 1206
Datasheet
Description
CAP FILM 0.33UF 20% 16VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - FCA1206C334M-H2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
FCA1206C334M-H2
Film Capacitors FCA1206C334M-H2
CAP FILM 0.33UF 20% 16VDC 1206

CAP FILM 0.33UF 20% 16VDC 1206

Supplier's Site Datasheet
Capacitor Acrylic Film 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier - 21J6078 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Acrylic Film 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier
21J6078
Capacitor Acrylic Film 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier 21J6078
CAPACITOR ACRYLIC FILM 0.33UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Typical Applications:High Frequency RoHS Compliant: Yes

CAPACITOR ACRYLIC FILM 0.33UF, 16V, 20%, 1206, FULL REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Typical Applications:High Frequency RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number FCA1206C334M-H2 21J6078
Product Name Film Capacitors Capacitor Acrylic Film 0.33Uf, 16V, 20%, 1206, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Acrylic, Metallized Metallized Acrylic Stacked
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details