Cornell Dubilier Capacitor, Film, Acrylic, 1Uf, 10V, 1206, Reel; Dielectric Type Cornell Dubilier FCA1206A105MH3

Description
CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206, REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Lead Spacing:- RoHS Compliant: Yes
Description
CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206, REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Lead Spacing:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor, Film, Acrylic, 1Uf, 10V, 1206, Reel; Dielectric Type Cornell Dubilier - 80K0849 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Acrylic, 1Uf, 10V, 1206, Reel; Dielectric Type Cornell Dubilier
80K0849
Capacitor, Film, Acrylic, 1Uf, 10V, 1206, Reel; Dielectric Type Cornell Dubilier 80K0849
CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206, REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206, REEL; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor, Film, Acrylic, 1Uf, 10V, 1206; Dielectric Type Cornell Dubilier - 67X3707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, Acrylic, 1Uf, 10V, 1206; Dielectric Type Cornell Dubilier
67X3707
Capacitor, Film, Acrylic, 1Uf, 10V, 1206; Dielectric Type Cornell Dubilier 67X3707
CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR, FILM, ACRYLIC, 1UF, 10V, 1206; Dielectric Type:Metallized Acrylic Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(AC):12V; Voltage(DC):10V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 80K0849
Product Name Capacitor, Film, Acrylic, 1Uf, 10V, 1206, Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized Acrylic Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100181KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Film Capacitors - 1725871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details