Cornell Dubilier Capacitor Kit, Aluminium Polymer; Kit Contents Cornell Dubilier ESRE-KIT1

Description
CAPACITOR KIT, ALUMINIUM POLYMER; Kit Contents:100µF to 390µF SMT Aluminium Capacitors; Product Range:ESRE Series; Operating Temperature Max:105°C; Operating Temperature Min:-55°C; Range of Cap Values:100µF to 390µF RoHS Compliant: Yes
Description
CAPACITOR KIT, ALUMINIUM POLYMER; Kit Contents:100µF to 390µF SMT Aluminium Capacitors; Product Range:ESRE Series; Operating Temperature Max:105°C; Operating Temperature Min:-55°C; Range of Cap Values:100µF to 390µF RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Aluminium Polymer; Kit Contents Cornell Dubilier - 12C4459 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Aluminium Polymer; Kit Contents Cornell Dubilier
12C4459
Capacitor Kit, Aluminium Polymer; Kit Contents Cornell Dubilier 12C4459
CAPACITOR KIT, ALUMINIUM POLYMER; Kit Contents:100µF to 390µF SMT Aluminium Capacitors; Product Range:ESRE Series; Operating Temperature Max:105°C; Operating Temperature Min:-55°C; Range of Cap Values:100µF to 390µF RoHS Compliant: Yes

CAPACITOR KIT, ALUMINIUM POLYMER; Kit Contents:100µF to 390µF SMT Aluminium Capacitors; Product Range:ESRE Series; Operating Temperature Max:105°C; Operating Temperature Min:-55°C; Range of Cap Values:100µF to 390µF RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 12C4459
Product Name Capacitor Kit, Aluminium Polymer; Kit Contents Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101892U030AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8900 microF
View Details
3 suppliers