Cornell Dubilier Aluminum Electrolytic Capacitor 15Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier ESRD150M08R-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 8V, 20%, SMD, FULL REEL; Capacitance:15µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 8V, 20%, SMD, FULL REEL; Capacitance:15µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 15Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier - 57K1004 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier
57K1004
Aluminum Electrolytic Capacitor 15Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier 57K1004
ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 8V, 20%, SMD, FULL REEL; Capacitance:15µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15UF, 8V, 20%, SMD, FULL REEL; Capacitance:15µF; Voltage(DC):8V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.04ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57K1004
Product Name Aluminum Electrolytic Capacitor 15Uf, 8V, 20%, Smd, Full Reel; Capacitance Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details