Cornell Dubilier Aluminum Electrolytic Capacitor 120Uf 4V 20%, Smd; Capacitance Cornell Dubilier ESRD121M04B-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 120UF 4V 20%, SMD; Capacitance:120µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:3ARoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 120UF 4V 20%, SMD; Capacitance:120µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:3ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 120Uf 4V 20%, Smd; Capacitance Cornell Dubilier - 57K0999 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 120Uf 4V 20%, Smd; Capacitance Cornell Dubilier
57K0999
Aluminum Electrolytic Capacitor 120Uf 4V 20%, Smd; Capacitance Cornell Dubilier 57K0999
ALUMINUM ELECTROLYTIC CAPACITOR 120UF 4V 20%, SMD; Capacitance:120µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:3ARoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 120UF 4V 20%, SMD; Capacitance:120µF; Voltage(DC):4V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.015ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Ripple Current:3ARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57K0999
Product Name Aluminum Electrolytic Capacitor 120Uf 4V 20%, Smd; Capacitance Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details