Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf 2V 20%, Smd, Full Reel; Capacitance Cornell Dubilier ESRD101M02R-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 2V 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 2V 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf 2V 20%, Smd, Full Reel; Capacitance Cornell Dubilier - 57K0990 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 2V 20%, Smd, Full Reel; Capacitance Cornell Dubilier
57K0990
Aluminum Electrolytic Capacitor 100Uf 2V 20%, Smd, Full Reel; Capacitance Cornell Dubilier 57K0990
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 2V 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 2V 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):2V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.018ohm; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 57K0990
Product Name Aluminum Electrolytic Capacitor 100Uf 2V 20%, Smd, Full Reel; Capacitance Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details