Cornell Dubilier Aluminum Electrolytic Capacitor 4.7Uf, 12.5V, 20%, Smd; Capacitance Cornell Dubilier ESR4R7M1B000B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 12.5V, 20%, SMD; Capacitance:4.7µF; Voltage(DC):12.5V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 12.5V, 20%, SMD; Capacitance:4.7µF; Voltage(DC):12.5V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf, 12.5V, 20%, Smd; Capacitance Cornell Dubilier - 16F9154 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 12.5V, 20%, Smd; Capacitance Cornell Dubilier
16F9154
Aluminum Electrolytic Capacitor 4.7Uf, 12.5V, 20%, Smd; Capacitance Cornell Dubilier 16F9154
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 12.5V, 20%, SMD; Capacitance:4.7µF; Voltage(DC):12.5V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 12.5V, 20%, SMD; Capacitance:4.7µF; Voltage(DC):12.5V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F9154
Product Name Aluminum Electrolytic Capacitor 4.7Uf, 12.5V, 20%, Smd; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details