Cornell Dubilier Aluminum Electrolytic Capacitor 47Uf 6.3V 20%, Smd; Capacitance Cornell Dubilier ESR470M0J000B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 6.3V 20%, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 6.3V 20%, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 47Uf 6.3V 20%, Smd; Capacitance Cornell Dubilier - 16F9152 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 47Uf 6.3V 20%, Smd; Capacitance Cornell Dubilier
16F9152
Aluminum Electrolytic Capacitor 47Uf 6.3V 20%, Smd; Capacitance Cornell Dubilier 16F9152
ALUMINUM ELECTROLYTIC CAPACITOR 47UF 6.3V 20%, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 47UF 6.3V 20%, SMD; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:-; ESR:-; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16F9152
Product Name Aluminum Electrolytic Capacitor 47Uf 6.3V 20%, Smd; Capacitance Cornell Dubilier
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701145 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details