Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDS684Z5R5C

Description
CAP 680MF -20% +80% 5.5V T/H
Datasheet
Description
CAP 680MF -20% +80% 5.5V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS684Z5R5C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS684Z5R5C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDS684Z5R5C
CAP 680MF -20% +80% 5.5V T/H

CAP 680MF -20% +80% 5.5V T/H

Supplier's Site Datasheet
Supercapacitor, 0.68F, 5.5V; Capacitance Cornell Dubilier - 29AH9846 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.68F, 5.5V; Capacitance Cornell Dubilier
29AH9846
Supercapacitor, 0.68F, 5.5V; Capacitance Cornell Dubilier 29AH9846
SUPERCAPACITOR, 0.68F, 5.5V; Capacitance:0.68F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.68F, 5.5V; Capacitance:0.68F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDS684Z5R5C 29AH9846
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 0.68F, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 680000 microF 680000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101203U050CD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details