SUPERCAPACITOR, 47000UF, 3.6V; Capacitance:47000µF;
0.047F, 3.6V
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29AH9840 | EDS473Z3R6H |
| Product Name | Supercapacitor, 47000Uf, 3.6V; Capacitance Cornell Dubilier | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 47000 microF | 47000 microF |
| Capacitance Tolerance | 80 (+/- %) |