SUPERCAPACITOR, 0.33F, 5.5V; Capacitance:0.33F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
0.33F, 5.5V
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29AH9838 | EDS334Z5R5C |
| Product Name | Supercapacitor, 0.33F, 5.5V; Capacitance Cornell Dubilier | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 330000 microF | 330000 microF |
| Capacitance Tolerance | 80 (+/- %) |