Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDS155Z3R6H

Description
1.5F, 3.6V
Datasheet
Description
1.5F, 3.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS155Z3R6H - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS155Z3R6H
Electric Double Layer Capacitors (EDLC), Supercapacitors EDS155Z3R6H
1.5F, 3.6V

1.5F, 3.6V

Supplier's Site Datasheet
Supercapacitor, 1.5F, 3.6V; Capacitance Cornell Dubilier - 29AH9829 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 1.5F, 3.6V; Capacitance Cornell Dubilier
29AH9829
Supercapacitor, 1.5F, 3.6V; Capacitance Cornell Dubilier 29AH9829
SUPERCAPACITOR, 1.5F, 3.6V; Capacitance:1.5F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

SUPERCAPACITOR, 1.5F, 3.6V; Capacitance:1.5F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDS155Z3R6H 29AH9829
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 1.5F, 3.6V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 1.50E6 microF 1.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C522U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5200 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers