1.5F, 3.6V
SUPERCAPACITOR, 1.5F, 3.6V; Capacitance:1.5F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EDS155Z3R6C | 29AH9828 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 1.5F, 3.6V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 1.50E6 microF | 1.50E6 microF |