Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDS105Z5R5C

Description
CAP 1F -20% +80% 5.5V T/H
Datasheet
Description
CAP 1F -20% +80% 5.5V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS105Z5R5C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS105Z5R5C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDS105Z5R5C
CAP 1F -20% +80% 5.5V T/H

CAP 1F -20% +80% 5.5V T/H

Supplier's Site Datasheet
Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier - 29AH9827 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier
29AH9827
Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier 29AH9827
SUPERCAPACITOR, 1F, 5.5V; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

SUPERCAPACITOR, 1F, 5.5V; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDS105Z5R5C 29AH9827
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 1.00E6 microF 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers