SUPERCAPACITOR, 1F, 3.6V; Capacitance:1F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes
CAP 1F -20% +80% 3.6V T/H
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 29AH9825 | EDS105Z3R6H |
| Product Name | Supercapacitor, 1F, 3.6V; Capacitance Cornell Dubilier | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Capacitance Range | 1.00E6 microF | 1.00E6 microF |
| Capacitance Tolerance | 80 (+/- %) |