Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDS104Z3R6C

Description
0.1F, 3.6V
Datasheet
Description
0.1F, 3.6V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDS104Z3R6C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDS104Z3R6C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDS104Z3R6C
0.1F, 3.6V

0.1F, 3.6V

Supplier's Site Datasheet
Supercapacitor, 0.1F, 3.6V; Capacitance Cornell Dubilier - 29AH9820 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.1F, 3.6V; Capacitance Cornell Dubilier
29AH9820
Supercapacitor, 0.1F, 3.6V; Capacitance Cornell Dubilier 29AH9820
SUPERCAPACITOR, 0.1F, 3.6V; Capacitance:0.1F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.1F, 3.6V; Capacitance:0.1F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDS104Z3R6C 29AH9820
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 0.1F, 3.6V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 85 C (-13 to 185 F)
Capacitance Range 100000 microF 100000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD0D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details