Cornell Dubilier CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .047 F, 5.5 VOLT, MAX RES. 12 EDLSD473H5R5C

Description
Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage Range2.1 Vdc to 5.5 Vdc Temperature Range:-25 C to + 85 C Case Types:Radial Leaded, Stacked Coin, SMT
Description
Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage Range2.1 Vdc to 5.5 Vdc Temperature Range:-25 C to + 85 C Case Types:Radial Leaded, Stacked Coin, SMT

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .047 F, 5.5 VOLT, MAX RES. 12 - 70186148 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .047 F, 5.5 VOLT, MAX RES. 12
70186148
CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .047 F, 5.5 VOLT, MAX RES. 12 70186148
Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage Range2.1 Vdc to 5.5 Vdc Temperature Range:-25 C to + 85 C Case Types:Radial Leaded, Stacked Coin, SMT

Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin configurations, a cylindrical case with radial leads, and a surface-mount package. The capacitors offer extremely high capacitance values (farads) from 0.22 F to 70 F with a voltage range of 2.1 Vdc to 5.5Vdc depending on the capacitance rating. The EDL provides unlimited charging and discharging capability and extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail.

  • Capacitance Range:.22 F to 70 F
  • Voltage Range2.1 Vdc to 5.5 Vdc
  • Temperature Range:-25 C to + 85 C
  • Case Types:Radial Leaded, Stacked Coin, SMT
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70186148
Product Name CAPACITOR, ALUMINUM ELECTRONIC (EDL) STACKED COIN, .047 F, 5.5 VOLT, MAX RES. 12
Configuration / Form Factor Stacked Coin
Applications General Purpose
Electrostatic Capacitors Electric Double Layer
Capacitance Range 47000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details