Cornell Dubilier Capacitor Super 0.22F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier EDLSD224H5R5C

Description
CAPACITOR SUPER 0.22F 5.5V 75 OHM STKDCOIN; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
Description
CAPACITOR SUPER 0.22F 5.5V 75 OHM STKDCOIN; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Super 0.22F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier - 27M9818 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Super 0.22F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier
27M9818
Capacitor Super 0.22F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier 27M9818
CAPACITOR SUPER 0.22F 5.5V 75 OHM STKDCOIN; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

CAPACITOR SUPER 0.22F 5.5V 75 OHM STKDCOIN; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27M9818
Product Name Capacitor Super 0.22F 5.5V 75 Ohm Stkdcoin; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers