Cornell Dubilier Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier EDC474Z5R5C

Description
SUPERCAPACITOR, 0.47F, 5.5V; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes
Datasheet
Description
SUPERCAPACITOR, 0.47F, 5.5V; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier - 29AH9815 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier
29AH9815
Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier 29AH9815
SUPERCAPACITOR, 0.47F, 5.5V; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.47F, 5.5V; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC474Z5R5C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC474Z5R5C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC474Z5R5C
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 29AH9815 EDC474Z5R5C
Product Name Supercapacitor, 0.47F, 5.5V; Capacitance Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 470000 microF 470000 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details