Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDC105Z5R5V

Description
CAP 1F -20% +80% 5.5V T/H
Datasheet
Description
CAP 1F -20% +80% 5.5V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC105Z5R5V - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC105Z5R5V
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC105Z5R5V
CAP 1F -20% +80% 5.5V T/H

CAP 1F -20% +80% 5.5V T/H

Supplier's Site Datasheet
Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier - 29AH9799 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier
29AH9799
Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier 29AH9799
SUPERCAPACITOR, 1F, 5.5V; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

SUPERCAPACITOR, 1F, 5.5V; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:30ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EDC105Z5R5V 29AH9799
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Supercapacitor, 1F, 5.5V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF 1.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details