Cornell Dubilier Supercapacitor, 0.1F, 6.3V; Capacitance Cornell Dubilier EDC104Z6R3C

Description
SUPERCAPACITOR, 0.1F, 6.3V; Capacitance:0.1F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:120ohm RoHS Compliant: Yes
Datasheet
Description
SUPERCAPACITOR, 0.1F, 6.3V; Capacitance:0.1F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:120ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supercapacitor, 0.1F, 6.3V; Capacitance Cornell Dubilier - 29AH9796 - Newark, An Avnet Company
Chicago, IL, United States
Supercapacitor, 0.1F, 6.3V; Capacitance Cornell Dubilier
29AH9796
Supercapacitor, 0.1F, 6.3V; Capacitance Cornell Dubilier 29AH9796
SUPERCAPACITOR, 0.1F, 6.3V; Capacitance:0.1F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:120ohm RoHS Compliant: Yes

SUPERCAPACITOR, 0.1F, 6.3V; Capacitance:0.1F; Voltage(DC):6.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:120ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - EDC104Z6R3C - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
EDC104Z6R3C
Electric Double Layer Capacitors (EDLC), Supercapacitors EDC104Z6R3C
0.1F, 6.3V

0.1F, 6.3V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 29AH9796 EDC104Z6R3C
Product Name Supercapacitor, 0.1F, 6.3V; Capacitance Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 100000 microF 100000 microF
Capacitance Tolerance 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Ceramic Capacitors - 1608-050525000620FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details