0.1F, 5.5V
SUPERCAPACITOR, 0.1F, 5.5V; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Coin; ESR:75ohm RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EDC104Z5R5V | 29AH9795 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercapacitor, 0.1F, 5.5V; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Multilayer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | |
| Capacitance Range | 100000 microF | 100000 microF |