Cornell Dubilier +85°C Low ESR Supercapacitor DSF505Q6R0JBG

Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet
Datasheet Summary
Powered by GS/AI

The Super Capacitor, 5F, 6V, Radial from Cornell Dubilier is designed for applications requiring high power density and fast charge/discharge capabilities. It operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of -10% to +30% at 20°C. The capacitor features a low equivalent series resistance (ESR) of less than 0.1 ohm, making it suitable for energy harvesting, battery backup, and pulse power applications. This component is RoHS compliant and has a lead spacing of 15.5 mm. It can withstand 1,500 hours at rated voltage and temperature, with a maximum voltage rating of 6V. The capacitor is capable of enduring 500,000 life cycles under specified conditions, maintaining a capacitance change of ±30% and an ESR change of less than 200% of initial values. The product's dimensions and specifications make it a viable option for various electronic projects requiring reliable energy storage solutions.

Datasheet Summary
Powered by GS/AI

The Super Capacitor, 5F, 6V, Radial from Cornell Dubilier is designed for applications requiring high power density and fast charge/discharge capabilities. It operates within a temperature range of -40°C to +85°C and has a capacitance tolerance of -10% to +30% at 20°C. The capacitor features a low equivalent series resistance (ESR) of less than 0.1 ohm, making it suitable for energy harvesting, battery backup, and pulse power applications. This component is RoHS compliant and has a lead spacing of 15.5 mm. It can withstand 1,500 hours at rated voltage and temperature, with a maximum voltage rating of 6V. The capacitor is capable of enduring 500,000 life cycles under specified conditions, maintaining a capacitance change of ±30% and an ESR change of less than 200% of initial values. The product's dimensions and specifications make it a viable option for various electronic projects requiring reliable energy storage solutions.

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
+85°C Low ESR Supercapacitor
DSF505Q6R0JBG
+85°C Low ESR Supercapacitor DSF505Q6R0JBG
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Electric Double Layer Capacitors (EDLC), Supercapacitors - DSF505Q6R0JBG - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DSF505Q6R0JBG
Electric Double Layer Capacitors (EDLC), Supercapacitors DSF505Q6R0JBG
5F 6.0V 11*21*32

5F 6.0V 11*21*32

Supplier's Site Datasheet
Super Capacitor, 5F, 6V, Radial; Capacitance Cornell Dubilier - 14AJ4024 - Newark, An Avnet Company
Chicago, IL, United States
Super Capacitor, 5F, 6V, Radial; Capacitance Cornell Dubilier
14AJ4024
Super Capacitor, 5F, 6V, Radial; Capacitance Cornell Dubilier 14AJ4024
SUPER CAPACITOR, 5F, 6V, RADIAL; Capacitance:5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:15.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.1ohm RoHS Compliant: Yes

SUPER CAPACITOR, 5F, 6V, RADIAL; Capacitance:5F; Voltage(DC):6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:15.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.1ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DSF505Q6R0JBG DSF505Q6R0JBG 14AJ4024
Product Name +85°C Low ESR Supercapacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Super Capacitor, 5F, 6V, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -40 to 65 C (-40 to 149 F)
Capacitance Range 5.00E6 microF 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details