Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
110F 3.0V 10*60
SUPER CAPACITOR, 110F, 3V, RADIAL; Capacitance:110F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DSF117Q3R0 | DSF117Q3R0 | 14AJ4013 |
| Product Name | +85°C Low ESR Supercapacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Super Capacitor, 110F, 3V, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Multilayer | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.10E8 microF | 1.10E8 microF |