Cornell Dubilier Capacitor Polypropylene Pp Film 0.01Uf, 2Kv, 10%, Radial; Dielectric Type Cornell Dubilier DPPM20S1K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 2KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 2KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.01Uf, 2Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 2Kv, 10%, Radial; Dielectric Type Cornell Dubilier
66K2377
Capacitor Polypropylene Pp Film 0.01Uf, 2Kv, 10%, Radial; Dielectric Type Cornell Dubilier 66K2377
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 2KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 2KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV; Qualification:-RoHS Compliant: Yes

Supplier's Site
Film Capacitors - DPPM20S1K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPPM20S1K-F
Film Capacitors DPPM20S1K-F
CAP FILM 10000PF 10% 2KVDC RAD

CAP FILM 10000PF 10% 2KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 66K2377 DPPM20S1K-F
Product Name Capacitor Polypropylene Pp Film 0.01Uf, 2Kv, 10%, Radial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details