Cornell Dubilier Capacitor Polypropylene Pp Film, 3900Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM20D39K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 3900Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2373 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3900Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2373
Capacitor Polypropylene Pp Film, 3900Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2373
CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3900PF, 2000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3900pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2373
Product Name Capacitor Polypropylene Pp Film, 3900Pf, 2000V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-0505J0500510JHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1908545P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details