Cornell Dubilier Capacitor Polypropylene Pp Film, 22000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier DPPM16S22K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 22000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 22000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 22000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier - 66K2366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 22000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier
66K2366
Capacitor Polypropylene Pp Film, 22000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier 66K2366
CAPACITOR POLYPROPYLENE PP FILM, 22000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 22000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2366
Product Name Capacitor Polypropylene Pp Film, 22000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Film Capacitors - 1572-1026-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Ceramic Capacitors - 0603J0100150GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details