Cornell Dubilier Capacitor Polypropylene Pp Film, 12000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier DPPM16S12K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 12000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier - 66K2364 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 12000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier
66K2364
Capacitor Polypropylene Pp Film, 12000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier 66K2364
CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 12000PF, 1.6kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2364
Product Name Capacitor Polypropylene Pp Film, 12000Pf, 1.6Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details