Cornell Dubilier Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM16D47K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2359 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2359
Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2359
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 1600V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 10%; Voltage(AC):500V; Voltage(DC):1.6kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2359
Product Name Capacitor Polypropylene Pp Film, 4700Pf, 1600V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - C11CF430K-6ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details