Cornell Dubilier Capacitor Polypropylene Pp Film, 33000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier DPPM12S33K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 33000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier - 66K2350 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 33000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier
66K2350
Capacitor Polypropylene Pp Film, 33000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier 66K2350
CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2350
Product Name Capacitor Polypropylene Pp Film, 33000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0106P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Capacitors - 1725547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details