Cornell Dubilier Capacitor Polypropylene Pp Film, 18000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier DPPM12S18K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 18000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 18000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 18000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier - 66K2347 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 18000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier
66K2347
Capacitor Polypropylene Pp Film, 18000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier 66K2347
CAPACITOR POLYPROPYLENE PP FILM, 18000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 18000PF, 1.2kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.018µF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV; Humidity Rating:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2347
Product Name Capacitor Polypropylene Pp Film, 18000Pf, 1.2Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 101C154U050DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1896718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers