Cornell Dubilier Capacitor Polypropylene Pp Film, 8200Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM12D82K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 8200Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2343 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 8200Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2343
Capacitor Polypropylene Pp Film, 8200Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2343
CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 8200PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8200pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2343
Product Name Capacitor Polypropylene Pp Film, 8200Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details