Cornell Dubilier Capacitor Polypropylene Pp Film, 1000Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM12D1K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1000Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2332 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1000Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2332
Capacitor Polypropylene Pp Film, 1000Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2332
CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2332
Product Name Capacitor Polypropylene Pp Film, 1000Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details