Cornell Dubilier Capacitor Polypropylene Pp Film, 1500Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier DPPM12D15K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 1500Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2334 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1500Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2334
Capacitor Polypropylene Pp Film, 1500Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2334
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1200V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):475V; Voltage(DC):1.2kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2334
Product Name Capacitor Polypropylene Pp Film, 1500Pf, 1200V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers