Cornell Dubilier Capacitor Polypropylene Pp Film, 33000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier DPPM10S33K-F

Description
CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 33000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier - 66K2329 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 33000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier
66K2329
Capacitor Polypropylene Pp Film, 33000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier 66K2329
CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 33000PF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2329
Product Name Capacitor Polypropylene Pp Film, 33000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB400K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers