Cornell Dubilier Film Capacitors DPPM10S22K-F

Description
CAP FILM 0.022UF 10% 1KVDC RAD
Datasheet
Description
CAP FILM 0.022UF 10% 1KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM10S22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPPM10S22K-F
Film Capacitors DPPM10S22K-F
CAP FILM 0.022UF 10% 1KVDC RAD

CAP FILM 0.022UF 10% 1KVDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 22000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier - 66K2328 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 22000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier
66K2328
Capacitor Polypropylene Pp Film, 22000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier 66K2328
CAPACITOR POLYPROPYLENE PP FILM, 22000PF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 22000PF, 1kV 10%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPPM10S22K-F 66K2328
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 22000Pf, 1Kv 10%; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1725923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details