Cornell Dubilier Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier DPPM10S1K-F

Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Qualification:-RoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
66K2324
Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 66K2324
CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Qualification:-RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.01UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K2324
Product Name Capacitor Polypropylene Pp Film 0.01Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11CF0R9C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105K250CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Film Capacitors - 1912897P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details