Cornell Dubilier Film Capacitors DPPM10D15K-F

Description
CAP FILM 1500PF 10% 1KVDC RADIAL
Datasheet
Description
CAP FILM 1500PF 10% 1KVDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DPPM10D15K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DPPM10D15K-F
Film Capacitors DPPM10D15K-F
CAP FILM 1500PF 10% 1KVDC RADIAL

CAP FILM 1500PF 10% 1KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 1500Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K2314 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 1500Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
66K2314
Capacitor Polypropylene Pp Film, 1500Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier 66K2314
CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 1500PF, 1000V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 10%; Voltage(AC):450V; Voltage(DC):1kV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DPPM10D15K-F 66K2314
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 1500Pf, 1000V, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0015 microF 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101412T200DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details