CAP FILM 0.12UF 10% 250VDC RAD
CAPACITOR POLYESTER FILM 0.12UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.12µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes
| Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | DME2P12K-F | 66K1980 |
| Product Name | Film Capacitors | Capacitor Polyester Film 0.12Uf, 250V, 10%, Radial; Dielectric Type Cornell Dubilier |
| Technology | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polyester; Polyester, Metallized | Metallized PET |
| Capacitance Range | 0.1200 microF | 0.1200 microF |