Cornell Dubilier Capacitor Polyester Film 3.9Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier DME1W3P9K-F

Description
CAPACITOR POLYESTER FILM 3.9UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 3.9UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 3.9Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier - 66K1958 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 3.9Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
66K1958
Capacitor Polyester Film 3.9Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier 66K1958
CAPACITOR POLYESTER FILM 3.9UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 3.9UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.9µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1958
Product Name Capacitor Polyester Film 3.9Uf, 100V, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers