Cornell Dubilier Film Capacitors DME10S39K-F

Description
CAP FILM 0.039UF 10% 1KVDC RAD
Datasheet
Description
CAP FILM 0.039UF 10% 1KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME10S39K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME10S39K-F
Film Capacitors DME10S39K-F
CAP FILM 0.039UF 10% 1KVDC RAD

CAP FILM 0.039UF 10% 1KVDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.039Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 66K1974 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.039Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
66K1974
Capacitor Polyester Film 0.039Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 66K1974
CAPACITOR POLYESTER FILM 0.039UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.039UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.039µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DME10S39K-F 66K1974
Product Name Film Capacitors Capacitor Polyester Film 0.039Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details