Cornell Dubilier Film Capacitors DME10S15K-F

Description
CAP FILM 0.015UF 10% 1KVDC RAD
Datasheet
Description
CAP FILM 0.015UF 10% 1KVDC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - DME10S15K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
DME10S15K-F
Film Capacitors DME10S15K-F
CAP FILM 0.015UF 10% 1KVDC RAD

CAP FILM 0.015UF 10% 1KVDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.015Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 66K1969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.015Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
66K1969
Capacitor Polyester Film 0.015Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 66K1969
CAPACITOR POLYESTER FILM 0.015UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.015UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number DME10S15K-F 66K1969
Product Name Film Capacitors Capacitor Polyester Film 0.015Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1943379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPS122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details