Cornell Dubilier Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier DME10S12K-F

Description
CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier - 66K1968 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
66K1968
Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier 66K1968
CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.012UF, 1KV, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.012µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):1kV; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1968
Product Name Capacitor Polyester Film 0.012Uf, 1Kv, 10%, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 338-101C553U050CJ2AP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - C11AH1R7B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers