Cornell Dubilier +85°C Low ESR Supercapacitor DGH107Q2R7

Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet
Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
+85°C Low ESR Supercapacitor
DGH107Q2R7
+85°C Low ESR Supercapacitor DGH107Q2R7
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Electric Double Layer Capacitors (EDLC), Supercapacitors - DGH107Q2R7 - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DGH107Q2R7
Electric Double Layer Capacitors (EDLC), Supercapacitors DGH107Q2R7
CAPACITOR 100F -10% +30% 2.7V TH

CAPACITOR 100F -10% +30% 2.7V TH

Supplier's Site Datasheet
Supercap, 100F, 2.7V, Snap-In; Capacitance Cornell Dubilier - 16AC9321 - Newark, An Avnet Company
Chicago, IL, United States
Supercap, 100F, 2.7V, Snap-In; Capacitance Cornell Dubilier
16AC9321
Supercap, 100F, 2.7V, Snap-In; Capacitance Cornell Dubilier 16AC9321
SUPERCAP, 100F, 2.7V, SNAP-IN; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.008ohm RoHS Compliant: Yes

SUPERCAP, 100F, 2.7V, SNAP-IN; Capacitance:100F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.008ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number DGH107Q2R7 DGH107Q2R7 16AC9321
Product Name +85°C Low ESR Supercapacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Supercap, 100F, 2.7V, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Multilayer
Capacitance Type Fixed Fixed
Operating Temperature -40 to 65 C (-40 to 149 F)
Capacitance Range 1.00E8 microF 1.00E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C253U075BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-1247-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers