Cornell Dubilier +85°C Low ESR Supercapacitor DGH106Q2R7B

Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet
Description
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
+85°C Low ESR Supercapacitor
DGH106Q2R7B
+85°C Low ESR Supercapacitor DGH106Q2R7B
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.

Supercap, 10F, 2.7V, Radial; Capacitance Cornell Dubilier - 16AC9320 - Newark, An Avnet Company
Chicago, IL, United States
Supercap, 10F, 2.7V, Radial; Capacitance Cornell Dubilier
16AC9320
Supercap, 10F, 2.7V, Radial; Capacitance Cornell Dubilier 16AC9320
SUPERCAP, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes

SUPERCAP, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - DGH106Q2R7B - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
DGH106Q2R7B
Electric Double Layer Capacitors (EDLC), Supercapacitors DGH106Q2R7B
CAPACITOR 10F -10% +30% 2.7V TH

CAPACITOR 10F -10% +30% 2.7V TH

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number DGH106Q2R7B 16AC9320 DGH106Q2R7B
Product Name +85°C Low ESR Supercapacitor Supercap, 10F, 2.7V, Radial; Capacitance Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E7 microF 1.00E7 microF
Capacitance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details