The Supercap, 10F, 2.7V, Radial capacitor from Cornell Dubilier is designed for applications requiring fast charge and discharge capabilities, making it suitable for battery backup, pulse power, energy harvesting, and LED displays. It features a capacitance tolerance of +30%/-10% at 20°C and operates within a temperature range of -40°C to +65°C, with a maximum voltage rating of 2.7V DC. The capacitor has a low equivalent series resistance (ESR) of 0.04 ohms, contributing to its high power density. It is RoHS compliant and has a rated lifetime of 1000 hours at 65°C with voltage applied. The product is housed in a radial can package with a lead spacing of 5mm, making it suitable for various PCB layouts.
Supercapacitors are also called ultracapacitors, double-layer capacitors, electro-chemical double layer (EDLCs) and pseudocapacitors. Whatever you call them, Illinois Capacitor likely has what you need. Their storage capacity is incredible. This is a real game changer for many engineers. Now you can use a supercap to extend the life of or even replace a battery.
CAPACITOR 10F -10% +30% 2.7V TH
SUPERCAP, 10F, 2.7V, RADIAL; Capacitance:10F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can; ESR:0.04ohm RoHS Compliant: Yes
| Illinois Capacitor | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | DGH106Q2R7 | DGH106Q2R7 | 16AC9319 |
| Product Name | +85°C Low ESR Supercapacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Supercap, 10F, 2.7V, Radial; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Technology | Multilayer | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -40 to 65 C (-40 to 149 F) | ||
| Capacitance Range | 1.00E7 microF | 1.00E7 microF |