Cornell Dubilier Aluminum Electrolytic Capacitor 1300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMX132T450BC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 450V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 450V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 1300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 59K0166 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
59K0166
Aluminum Electrolytic Capacitor 1300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 59K0166
ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 450V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1300UF, 450V, +50%,-10%, SCREW; Capacitance:1300µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:3000 hours @ 85°C; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59K0166
Product Name Aluminum Electrolytic Capacitor 1300Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C291T250AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers