Cornell Dubilier Aluminum Electrolytic Capacitor 9000Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier DCMC902T450DG2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 450V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 450V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 9000Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier - 19C2052 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 9000Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
19C2052
Aluminum Electrolytic Capacitor 9000Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier 19C2052
ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 450V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 9000UF, 450V, +50%,-10%, SCREW; Capacitance:9000µF; Voltage(DC):450V; Voltage(AC):-; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0176ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2052
Product Name Aluminum Electrolytic Capacitor 9000Uf, 450V, +50%,-10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 9000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers