Cornell Dubilier Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC862U100AC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0333ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0333ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2051 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2051
Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2051
ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0333ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 8600UF, 100V, +75, -10%, SCREW; Capacitance:8600µF; Voltage(DC):100V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0333ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2051
Product Name Aluminum Electrolytic Capacitor 8600Uf, 100V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 8600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers