Cornell Dubilier Aluminum Electrolytic Capacitor 84000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier DCMC843U035BC2B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 84000UF, 35V, +75, -10%, SCREW; Capacitance:84000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0116ohmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 84000UF, 35V, +75, -10%, SCREW; Capacitance:84000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0116ohmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 84000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier - 19C2050 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 84000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
19C2050
Aluminum Electrolytic Capacitor 84000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier 19C2050
ALUMINUM ELECTROLYTIC CAPACITOR 84000UF, 35V, +75, -10%, SCREW; Capacitance:84000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0116ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 84000UF, 35V, +75, -10%, SCREW; Capacitance:84000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:-10%, +75%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; ESR:0.0116ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19C2050
Product Name Aluminum Electrolytic Capacitor 84000Uf, 35V, +75, -10%, Screw; Capacitance Cornell Dubilier
Configuration / Form Factor Screw
Capacitance Type Fixed
Capacitance Range 84000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers